INA Bearing Company, Ltd. Roller Bearings HK3012-B

Description
INA HK3012-B Roller Bearing
Request a Quote
Description
INA HK3012-B Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1741093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1741093
Roller Bearings 1741093
INA HK3012-B Roller Bearing

INA HK3012-B Roller Bearing

Supplier's Site
Needle Roller Bearings and Cage Assemblies - HK3012-B - Pacific International Bearing, Inc.
Union City, CA, United States
Needle Roller Bearings and Cage Assemblies
HK3012-B
Needle Roller Bearings and Cage Assemblies HK3012-B
Needle Roller Bearings and Cage Assemblies

Needle Roller Bearings and Cage Assemblies

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Needle Roller Bearings
Product Number 1741093 HK3012-B
Product Name Roller Bearings Needle Roller Bearings and Cage Assemblies
Design Units Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB45025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 17.7165 inch (450.000 mm)
View Details
Roller Bearings - 1469307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-30 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details