FAG Bearing Roller Bearings 32006-X-XL

Description
FAG 32006-X-XL Roller Bearing
Request a Quote
Description
FAG 32006-X-XL Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1371501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1371501
Roller Bearings 1371501
FAG 32006-X-XL Roller Bearing

FAG 32006-X-XL Roller Bearing

Supplier's Site
Tapered Roller Bearings - 32006-X-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32006-X-XL
Tapered Roller Bearings 32006-X-XL
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 320. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 320. M

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 1371501 32006-X-XL
Product Name Roller Bearings Tapered Roller Bearings
Design Units Metric Metric
Bore 1.1811 inch (30.000 mm) 1.1811 inch (30.000 mm)
Outside Diameter 2.1654 inch (55.000 mm) 2.1654 inch (55.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 41100 lbs (18639 kg)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-30-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details