INA Bearing Company, Ltd. Roller Bearings HK1812-B

Description
INA HK1812-B Roller Bearing
Request a Quote
Description
INA HK1812-B Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1371749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1371749
Roller Bearings 1371749
INA HK1812-B Roller Bearing

INA HK1812-B Roller Bearing

Supplier's Site
Needle Roller Bearings and Cage Assemblies - HK1812-B - Pacific International Bearing, Inc.
Union City, CA, United States
Needle Roller Bearings and Cage Assemblies
HK1812-B
Needle Roller Bearings and Cage Assemblies HK1812-B
Needle Roller Bearings and Cage Assemblies

Needle Roller Bearings and Cage Assemblies

Supplier's Site
Bearing - 126685585 - Radwell International
Willingboro, NJ, United States
Bearing
126685585
Bearing 126685585
NEEDLE ROLLER BEARING, OPEN ENDS, 18 MM BORE, 24 MM OUTSIDE DIAMETER, 12 MM WIDTH, SHELL TYPE. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING, OPEN ENDS, 18 MM BORE, 24 MM OUTSIDE DIAMETER, 12 MM WIDTH, SHELL TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc. Radwell International
Product Category Roller Bearings Needle Roller Bearings Roller Bearings
Product Number 1371749 HK1812-B 126685585
Product Name Roller Bearings Needle Roller Bearings and Cage Assemblies Bearing
Type Drawn Cup Caged Needle Drawn Cup Caged Needle
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
.5000 in. ID, 1.3125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
Rotation - Cross Roller Ring - RA10008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details