INA NKIA5910-XL Roller Bearing
Needle roller/angular contact
| RS Components, Ltd. | Pacific International Bearing, Inc. | |
|---|---|---|
| Product Category | Roller Bearings | Angular Contact Bearings |
| Product Number | 2600583 | NKIA5910-XL |
| Product Name | Roller Bearings | Needle Roller Angular Contact Bearings |
| Design Units | Metric | Metric |
| Bore | 1.9685 inch (50.000 mm) | 1.9685 inch (50.000 mm) |
| Outside Diameter | 2.8346 inch (72.000 mm) | 2.8346 inch (72.000 mm) |
| Dynamic Axial | 12 lbs (5 kg) | 2271 lbs (1030 kg) |