INA Brand / Needle Roller/axial Ball Beari / Nx..-z-xl / Needle Roller/axial Ball Beari
| RS Components, Ltd. | Pacific International Bearing, Inc. | |
|---|---|---|
| Product Category | Roller Bearings | Ball Bearings |
| Product Number | 1741365 | NX35-Z-XL |
| Product Name | Roller Bearings | Needle Roller Axial Ball Bearings |
| Design Units | Metric | Metric |
| Bore | 1.3780 inch (35.000 mm) | 1.3780 inch (35.000 mm) |
| Outside Diameter | 1.8504 inch (47.000 mm) | 1.8504 inch (47.000 mm) |
| Type | One Directional Thrust Angular | |
| Overall Width | 0.0000 inch (0.000 mm) |