Schaeffler Technologies AG & Co. KG Roller Bearings HK0608-B

Description
INA HK0608-B Roller Bearing
Request a Quote
Description
INA HK0608-B Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1371579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1371579
Roller Bearings 1371579
INA HK0608-B Roller Bearing

INA HK0608-B Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 1371579
Product Name Roller Bearings
Type Drawn Cup Caged Needle
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA16013CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
Roller Bearings - 1469287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
Aerospace Bearings, YAG(as,ms) - 24461-5 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.3125 inch (7.937 mm)
View Details
1.0000 in. ID, 2.3750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48200 lbs (21859 kg)
View Details