INA Bearing Company, Ltd. Roller Bearings SL045004-PP

Description
INA SL045004-PP Roller Bearing
Request a Quote
Description
INA SL045004-PP Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1914470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1914470
Roller Bearings 1914470
INA SL045004-PP Roller Bearing

INA SL045004-PP Roller Bearing

Supplier's Site
Precision Cylindrical Roller Bearings - SL045004-PP - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
SL045004-PP
Precision Cylindrical Roller Bearings SL045004-PP
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement <= 90 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0

INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement <= 90 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 1914470 SL045004-PP
Product Name Roller Bearings Precision Cylindrical Roller Bearings
Type Cylindrical Roller Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-32 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 2.6772 inch (68.000 mm)
View Details