INA Bearing Company, Ltd. Roller Bearings RNA6902-XL

Description
INA RNA6902-XL Roller Bearing
Request a Quote
Description
INA RNA6902-XL Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1741418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1741418
Roller Bearings 1741418
INA RNA6902-XL Roller Bearing

INA RNA6902-XL Roller Bearing

Supplier's Site
Needle Roller Bearings - RNA6902-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Needle Roller Bearings
RNA6902-XL
Needle Roller Bearings RNA6902-XL
INA Brand / Radial Roller Bearing / Radial Roller Bearing Rna..-xl

INA Brand / Radial Roller Bearing / Radial Roller Bearing Rna..-xl

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 1741418 RNA6902-XL
Product Name Roller Bearings Needle Roller Bearings
Design Units Metric Metric
Bore 0.7874 inch (20.000 mm) 0.7874 inch (20.000 mm)
Outside Diameter 1.1024 inch (28.000 mm) 1.1024 inch (28.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB12025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details
Roller Bearings - 1469262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details