FAG Bearing Roller Bearings 31307-A

Description
FAG 31307-A Tapered Roller Bearing
Request a Quote
Description
FAG 31307-A Tapered Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1908361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1908361
Roller Bearings 1908361
FAG 31307-A Tapered Roller Bearing

FAG 31307-A Tapered Roller Bearing

Supplier's Site
Tapered Roller Bearings - 31307-A - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
31307-A
Tapered Roller Bearings 31307-A
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 313. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 313. M

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 1908361 31307-A
Product Name Roller Bearings Tapered Roller Bearings
Design Units Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RBU6013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details
.3125 in. ID, .7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6450 lbs (2925 kg)
View Details