Schaeffler Technologies AG & Co. KG Datasheets for Needle Roller Bearings
Needle roller bearings are a type of radial roller bearing with rollers whose length are at least four times their diameter. These bearings are valued for their high load capacity and low sectional height.
Needle Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| Aligning needle roller bearings are units comprising drawn outer cups, plastic support rings with a concave inner profile, outer rings with a spherical outside surface, needle roller and cage assemblies... | |
| Axial needle roller and cage assemblies Axial needle roller and cage assemblies comprise plastic or metal axial cages with integrated needle rollers and have a very small axial section height. | |
| Combined needle roller bearings are units comprising radial needle roller bearings with a rolling bearing component capable of supporting axial loads. X-life Combined needle roller bearings are X-life bearings. In... | |
| Drawn cup needle roller bearings with open ends and with closed end are units comprising thin-walled drawn outer rings and needle roller and cage assemblies. Drawn cup need roller bearings... | |
| Needle roller and cage assemblies are single or double row units comprising cages and needle rollers. Since their radial section is no greater than the diameter of the needle rollers,... | |
| Needle roller bearings are single or double row units comprising machined outer rings with ribs, needle roller and cage assemblies and removable inner rings. The bearings are available in open... | |
| Needle roller bearings without ribs are single or double row units comprising machined outer rings without ribs, needle roller and cage assemblies and removable inner rings. The bearings are not... | |
| Needle roller/axial cylindrical roller bearings comprise an outer ring with radial and axial raceways, two shaft locating washers, an inner ring, a radial needle roller and cage assembly and two... |