FAG Bearing Roller Bearings 22213-E1-XL-K

Description
FAG 22213-E1-XL-K Roller Bearing
Request a Quote
Description
FAG 22213-E1-XL-K Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2600373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2600373
Roller Bearings 2600373
FAG 22213-E1-XL-K Roller Bearing

FAG 22213-E1-XL-K Roller Bearing

Supplier's Site
Spherical Roller Bearings - 22213-E1-XL-K - Pacific International Bearing, Inc.
Union City, CA, United States
Spherical Roller Bearings
22213-E1-XL-K
Spherical Roller Bearings 22213-E1-XL-K
Spherical roller bearing

Spherical roller bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 2600373 22213-E1-XL-K
Product Name Roller Bearings Spherical Roller Bearings
Design Units Metric Metric
Bore 2.5591 inch (65.000 mm) 2.5591 inch (65.000 mm)
Outside Diameter 4.7244 inch (120.000 mm) 4.7244 inch (120.000 mm)
Dynamic Axial 45410 lbs (20594 kg)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.6250 inch (15.875 mm)
Overall Width 1.3130 inch (33.350 mm)
View Details
Roller Bearings - 2482879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.6248 inch (41.270 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details