Schaeffler Technologies AG & Co. KG Datasheets for Angular Contact Bearings

Angular contact bearings are designed so that a contact angle between the races and the balls is formed when the bearing is in use.
Angular Contact Bearings: Learn more

Product Name Notes
Series BXRO Increase in performance compared with series 32 ball bearing because of up to 50 % more rolling elements Increased rating life Improved Performance and Higher Bearing Accuracy: Competition...
Series BXRT Less space required Lower friction Alternative to tapered roller bearings The Tandem Design: A Low-Friction Alternative to Tapered Roller Bearings The tandem design of the INA ball roller...
Special Series: Wheel Bearings High performance density less space High axial and radial load carrying capacity High moment support Energy Efficiency Class A in Vehicles: Wheel Bearings with Reduced Weight...
Bearing arrangements for screw drives are subject to requirements that often cannot be optimally fulfilled by conventional bearings due to their design construction. For the design of maintenance-free or low-maintenance...
Double row angular contact ball bearings are units with solid inner and outer rings and ball and cage assemblies with polyamide, sheet steel or brass cages. They correspond in design...
Four point contact bearings are single row angular contact ball bearings and therefore require significantly less space in an axial direction than double row designs. The bearings comprise solid outer...
Single row angular contact ball bearings are self-retaining units with solid inner and outer rings and ball and cage assemblies with polyamide, sheet steel or brass cages. The raceways of...
Spindle bearings are single row angular contact ball bearings comprising solid inner and outer rings and ball and cage assemblies with solid window cages. They cannot be dismantled. The bearings...
Thin section bearings have high precision, are very quiet and have high load carrying capacity. These ball bearings are available in three different designs and have an extremely small, predominantly...
Track rollers are self-retaining, single or double row units with particularly thick-walled outer rings. These bearings can support axial forces in both directions as well as high radial forces. The...