FAG NUP2206-E-XL-TVP2 Roller Bearing
CRB with cage <= 90 mm
| RS Components, Ltd. | Pacific International Bearing, Inc. | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 2600530 | NUP2206-E-XL-TVP2 |
| Product Name | Roller Bearings | Precision Cylindrical Roller Bearings |
| Design Units | Metric | Metric |
| Bore | 1.1811 inch (30.000 mm) | 1.1811 inch (30.000 mm) |
| Dynamic Axial | 13038 lbs (5913 kg) | |
| Dynamic Radial | 13038 lbs (5913 kg) |