FAG Bearing Roller Bearings 22309-E1-XL

Description
FAG 22309-E1-XL Roller Bearing
Request a Quote
Description
FAG 22309-E1-XL Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2600394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2600394
Roller Bearings 2600394
FAG 22309-E1-XL Roller Bearing

FAG 22309-E1-XL Roller Bearing

Supplier's Site
Spherical Roller Bearings - 22309-E1-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Spherical Roller Bearings
22309-E1-XL
Spherical Roller Bearings 22309-E1-XL
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 2600394 22309-E1-XL
Product Name Roller Bearings Spherical Roller Bearings
Design Units Metric Metric
Bore 1.7717 inch (45.000 mm) 1.7717 inch (45.000 mm)
Outside Diameter 3.9370 inch (100.000 mm) 3.9370 inch (100.000 mm)
Dynamic Axial 42038 lbs (19065 kg)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-85 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
0.375 in. ID, 0.8125 in. OD Polymer Spherical Bearing - S99GSB-061308 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Inch
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1465252 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details