INA Bearing Company, Ltd. Sprag Clutch Bearings HF3020-L564

Description
Roller Clutch Bearing ID30, OD37mm W20mm
Request a Quote
Description
Roller Clutch Bearing ID30, OD37mm W20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sprag Clutch Bearings - 1741069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sprag Clutch Bearings
1741069
Sprag Clutch Bearings 1741069
Roller Clutch Bearing ID30, OD37mm W20mm

Roller Clutch Bearing ID30, OD37mm W20mm

Supplier's Site
Drawn Cup Roller Clutch - HF3020-L564 - Pacific International Bearing, Inc.
Union City, CA, United States
Drawn Cup Roller Clutch
HF3020-L564
Drawn Cup Roller Clutch HF3020-L564
Drawn cup roller clutch

Drawn cup roller clutch

Supplier's Site
Bearing - 126697856 - Radwell International
Willingboro, NJ, United States
Bearing
126697856
Bearing 126697856
SHELL TYPE ROLLER CLUTCHES. FREE 2 YEAR RADWELL WARRANTY

SHELL TYPE ROLLER CLUTCHES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc. Radwell International
Product Category Roller Bearings Roller Bearings Roller Bearings
Product Number 1741069 HF3020-L564 126697856
Product Name Sprag Clutch Bearings Drawn Cup Roller Clutch Bearing
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.0000 inch (25.400 mm)
Overall Width 1.8130 inch (46.050 mm)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 104000 lbs (47166 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details