FAG Bearing Roller Bearings 22219-E1-XL

Description
FAG 22219-E1-XL Roller Bearing
Request a Quote
Description
FAG 22219-E1-XL Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2600536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2600536
Roller Bearings 2600536
FAG 22219-E1-XL Roller Bearing

FAG 22219-E1-XL Roller Bearing

Supplier's Site
Spherical Roller Bearings - 22219-E1-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Spherical Roller Bearings
22219-E1-XL
Spherical Roller Bearings 22219-E1-XL
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 2600536 22219-E1-XL
Product Name Roller Bearings Spherical Roller Bearings
Rolling Element Steel
Design Units Metric Metric
Bore 3.7402 inch (95.000 mm) 3.7402 inch (95.000 mm)
Dynamic Axial 85424 lbs (38741 kg)
Dynamic Radial 85424 lbs (38741 kg) 85427 lbs (38743 kg)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-40-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1465249 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details