FAG Bearing Roller Bearings 30202-A

Description
FAG 30202-A Tapered Roller Bearing
Request a Quote
Description
FAG 30202-A Tapered Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1740974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1740974
Roller Bearings 1740974
FAG 30202-A Tapered Roller Bearing

FAG 30202-A Tapered Roller Bearing

Supplier's Site
Tapered Roller Bearings - 30202-A - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
30202-A
Tapered Roller Bearings 30202-A
Tapered roller bearing

Tapered roller bearing

Supplier's Site
Bearing - 77959799 - Radwell International
Willingboro, NJ, United States
Bearing
77959799
Bearing 77959799
ROLLER BEARING, TAPERED, SINGLE-ROW, OUTER DIAMETER: 35 MM, INNER DIAMETER: 15 MM, WIDTH: 12 MM. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, TAPERED, SINGLE-ROW, OUTER DIAMETER: 35 MM, INNER DIAMETER: 15 MM, WIDTH: 12 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc. Radwell International
Product Category Roller Bearings Roller Bearings Roller Bearings
Product Number 1740974 30202-A 77959799
Product Name Roller Bearings Tapered Roller Bearings Bearing
Design Units Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details
Rotation - Cross Roller Ring - RAU5008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details