INA Bearing Company, Ltd. Roller Bearings HK2816-B

Description
INA HK2816-B Roller Bearing
Request a Quote
Description
INA HK2816-B Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1741092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1741092
Roller Bearings 1741092
INA HK2816-B Roller Bearing

INA HK2816-B Roller Bearing

Supplier's Site
Needle Roller Bearings and Cage Assemblies - HK2816-B - Pacific International Bearing, Inc.
Union City, CA, United States
Needle Roller Bearings and Cage Assemblies
HK2816-B
Needle Roller Bearings and Cage Assemblies HK2816-B
Rnf (drawn Cup Cylindrical Rol

Rnf (drawn Cup Cylindrical Rol

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Needle Roller Bearings
Product Number 1741092 HK2816-B
Product Name Roller Bearings Needle Roller Bearings and Cage Assemblies
Design Units Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.2500 inch (31.750 mm)
Overall Width 2.3130 inch (58.750 mm)
View Details
Rotation - Cross Roller Ring - RB50025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 19.6851 inch (500.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
Roller Bearings - 2482927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details