FAG Bearing Roller Bearings 30306-DY

Description
FAG 30306-DY Roller Bearing
Request a Quote
Description
FAG 30306-DY Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1740982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1740982
Roller Bearings 1740982
FAG 30306-DY Roller Bearing

FAG 30306-DY Roller Bearing

Supplier's Site
Tapered Roller Bearings - 30306-DY - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
30306-DY
Tapered Roller Bearings 30306-DY
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 303. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 303. M

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 1740982 30306-DY
Product Name Roller Bearings Tapered Roller Bearings
Design Units Metric Metric
Bore 1.1811 inch (30.000 mm) 1.1811 inch (30.000 mm)
Outside Diameter 2.8346 inch (72.000 mm) 2.8346 inch (72.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 104000 lbs (47166 kg)
View Details
Rotation - Cross Roller Ring - RU228UUCC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details