Schaeffler Technologies AG & Co. KG Datasheets for Radial Ball Bearings
Radial ball bearings are friction reduction, rotation devices that carry loads radially around its axis. A subtype of ball bearings, they operate through the use of lubricated steel balls placed between two circular guides. They are frequently called deep-groove bearings.
Radial Ball Bearings: Learn more
| Product Name | Notes |
|---|---|
| Generation C - The new standard for deep groove ball bearings 50 per cent less noise and 35 per cent less friction with Generation C FAG is setting a new... | |
| Deep groove ball bearings are versatile, self-retaining bearings with solid outer rings, inner rings and ball and cage assemblies. These products are of simple design, durable in operation and easy... | |
| Radial insert ball bearings are single row, rady-to-fit units comprising a solid outer ring, an inner ring extended on one or both sides, cages made from plastic or sheet steel... | |
| Self-aligning ball bearings are double row, self-retaining units comprising solid outer rings with a concave raceway, inner rings with a cylindrical or tapered bore and ball and cage assemblies. The... | |
| Thin section bearings have high precision, are very quiet and have high load carrying capacity. These ball bearings are available in three different designs and have an extremely small, predominantly... |