Schaeffler Technologies AG & Co. KG Datasheets for Thrust Bearings

Thrust bearings are comprised of components which support axial loads, and little to no radial loads. Types include tapered, cylindrical, spherical, and needle roller thrust bearings, thrust ball bearings, fluid-film thrust bearings, and magnetic thrust bearings.
Thrust Bearings: Learn more

Product Name Notes
Axial cylindrical roller bearings Axial cylindrical roller bearings comprise axial cylindrical roller and cage assemblies and shaft and housing locating washers. The bearings have particularly small axial section height, have...
Axial deep groove ball bearings comprise shaft locating washers, housing locating washers and ball and cage assemblies. The bearings are not self-retaining; the ball and cage assembly and bearing washers...
Axial needle roller and cage assemblies Axial needle roller and cage assemblies comprise plastic or metal axial cages with integrated needle rollers and have a very small axial section height.
Axial spherical roller bearings are single row, self-aligning roller bearings. They comprise solid shaft and housing washers and asymmetrical barrel rollers with cages. The cage holds the roller and cage...
Double direction axial angular contact ball bearings are non self-retaining precision bearings with restricted tolerances to class SP. They comprise solid shaft locating washers, spacer rings, housing locating washers and...
Needle roller/axial cylindrical roller bearings comprise an outer ring with radial and axial raceways, two shaft locating washers, an inner ring, a radial needle roller and cage assembly and two...