FAG 22310-E1-XL-C3 Roller Bearing
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing
| RS Components, Ltd. | Pacific International Bearing, Inc. | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 2600396 | 22310-E1-XL-C3 |
| Product Name | Roller Bearings | Spherical Roller Bearings |
| Rolling Element | Steel | |
| Design Units | Metric | Metric |
| Bore | 1.9685 inch (50.000 mm) | 1.9685 inch (50.000 mm) |
| Dynamic Axial | 51479 lbs (23347 kg) | |
| Dynamic Radial | 51479 lbs (23347 kg) | 51481 lbs (23348 kg) |