Axial Ball Bearing
COMBINATION ROLLER BEARING, NEEDLE ROLLER / THRUST BALL, 30 MM BORE, 1 - 27 / 32 INCH OD, 30 MM WIDTH, 5000 RPM, OPEN CLOSURE, STEEL. FREE 2 YEAR RADWELL WARRANTY
| Pacific International Bearing, Inc. | Radwell International | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | NKX30-XL | 123798422 |
| Product Name | Needle Roller Axial Ball Bearings | Bearing |
| Type | One Directional Thrust Angular | |
| Design Units | Metric | |
| Bore | 1.1811 inch (30.000 mm) | |
| Outside Diameter | 1.6535 inch (42.000 mm) | |
| Overall Width | 0.0000 inch (0.000 mm) |