FAG Bearing Roller Bearings 21309-E1-XL

Description
FAG 21309-E1-XL Roller Bearing
Request a Quote
Description
FAG 21309-E1-XL Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2600545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2600545
Roller Bearings 2600545
FAG 21309-E1-XL Roller Bearing

FAG 21309-E1-XL Roller Bearing

Supplier's Site
Spherical Roller Bearings - 21309-E1-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Spherical Roller Bearings
21309-E1-XL
Spherical Roller Bearings 21309-E1-XL
Spherical roller bearing

Spherical roller bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 2600545 21309-E1-XL
Product Name Roller Bearings Spherical Roller Bearings
Design Units Metric Metric
Bore 1.7717 inch (45.000 mm) 1.7717 inch (45.000 mm)
Outside Diameter 3.9370 inch (100.000 mm) 3.9370 inch (100.000 mm)
Dynamic Axial 28999 lbs (13152 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAF(Smith) - YAF-32 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 2.0000 inch (50.800 mm)
View Details
2mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM020804 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Outside Diameter 2.9528 inch (75.000 mm)
View Details