INA Bearing Company, Ltd. Roller Bearings HK2220-B

Description
INA HK2220-B Roller Bearing
Request a Quote
Description
INA HK2220-B Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1371760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1371760
Roller Bearings 1371760
INA HK2220-B Roller Bearing

INA HK2220-B Roller Bearing

Supplier's Site
Needle Roller Bearings and Cage Assemblies - HK2220-B - Pacific International Bearing, Inc.
Union City, CA, United States
Needle Roller Bearings and Cage Assemblies
HK2220-B
Needle Roller Bearings and Cage Assemblies HK2220-B
Needle Roller Bearings and Cage Assemblies

Needle Roller Bearings and Cage Assemblies

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Needle Roller Bearings
Product Number 1371760 HK2220-B
Product Name Roller Bearings Needle Roller Bearings and Cage Assemblies
Type Drawn Cup Caged Needle Drawn Cup Caged Needle
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU18025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.0866 inch (180.000 mm)
View Details
Roller Bearings - 1469290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.2362 inch (6.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.1250 inch (28.575 mm)
Overall Width 2.0630 inch (52.400 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details