INA Bearing Company, Ltd. Roller Bearings SL183005-A-XL

Description
INA SL183005-A-XL Roller Bearing
Request a Quote
Description
INA SL183005-A-XL Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1914484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1914484
Roller Bearings 1914484
INA SL183005-A-XL Roller Bearing

INA SL183005-A-XL Roller Bearing

Supplier's Site
Precision Cylindrical Roller Bearings - SL183005-A-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
SL183005-A-XL
Precision Cylindrical Roller Bearings SL183005-A-XL
CRB, full complement > 400 mm

CRB, full complement > 400 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 1914484 SL183005-A-XL
Product Name Roller Bearings Precision Cylindrical Roller Bearings
Type Cylindrical Roller Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Outside Diameter 3.3465 inch (85.000 mm)
View Details
Aerospace Bearings, YAG(as,ms) - 24461-32 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 2.0000 inch (50.800 mm)
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 41100 lbs (18639 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details