FAG Bearing Roller Bearings NU206-E-XL-TVP2

Description
FAG NU206-E-XL-TVP2 Roller Bearing
Request a Quote
Description
FAG NU206-E-XL-TVP2 Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1741313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1741313
Roller Bearings 1741313
FAG NU206-E-XL-TVP2 Roller Bearing

FAG NU206-E-XL-TVP2 Roller Bearing

Supplier's Site
Precision Cylindrical Roller Bearings - NU206-E-XL-TVP2 - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
NU206-E-XL-TVP2
Precision Cylindrical Roller Bearings NU206-E-XL-TVP2
CRB with cage <= 90 mm

CRB with cage <= 90 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 1741313 NU206-E-XL-TVP2
Product Name Roller Bearings Precision Cylindrical Roller Bearings
Type Cylindrical Roller Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

0.625 in. ID, 1.1875 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 32000 lbs (14512 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details