INA Brand / Radial Roller Bearing / Radial Roller Bearing Na..-xl
| RS Components, Ltd. | Pacific International Bearing, Inc. | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 1947299 | NA6901-XL |
| Product Name | Roller Bearings | Needle Roller Bearings |
| Design Units | Metric | Metric |
| Bore | 0.4724 inch (12.000 mm) | 0.4724 inch (12.000 mm) |
| Outside Diameter | 0.9449 inch (24.000 mm) | 0.9449 inch (24.000 mm) |