INA Bearing Company, Ltd. Roller Bearings SL045010-PP

Description
INA SL045010-PP Roller Bearing
Request a Quote
Description
INA SL045010-PP Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1371778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1371778
Roller Bearings 1371778
INA SL045010-PP Roller Bearing

INA SL045010-PP Roller Bearing

Supplier's Site
Precision Cylindrical Roller Bearings - SL045010-PP - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
SL045010-PP
Precision Cylindrical Roller Bearings SL045010-PP
CRB. full complement <= 90 mm

CRB. full complement <= 90 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 1371778 SL045010-PP
Product Name Roller Bearings Precision Cylindrical Roller Bearings
Type Cylindrical Roller Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
.3750 in. ID, .8125 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details