FAG Bearing Roller Bearings 22218-E1-XL-K

Description
FAG 22218-E1-XL-K Roller Bearing
Request a Quote
Description
FAG 22218-E1-XL-K Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2600387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2600387
Roller Bearings 2600387
FAG 22218-E1-XL-K Roller Bearing

FAG 22218-E1-XL-K Roller Bearing

Supplier's Site
Spherical Roller Bearings - 22218-E1-XL-K - Pacific International Bearing, Inc.
Union City, CA, United States
Spherical Roller Bearings
22218-E1-XL-K
Spherical Roller Bearings 22218-E1-XL-K
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 2600387 22218-E1-XL-K
Product Name Roller Bearings Spherical Roller Bearings
Design Units Metric Metric
Bore 3.5433 inch (90.000 mm) 3.5433 inch (90.000 mm)
Outside Diameter 6.2992 inch (160.000 mm) 6.2992 inch (160.000 mm)
Dynamic Axial 77556 lbs (35173 kg)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.4370 inch (11.100 mm)
View Details
.3750 in. ID, .8125 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8250 lbs (3741 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details