INA Bearing Company, Ltd. Roller Bearings HK1412-B

Description
INA HK1412-B Roller Bearing
Request a Quote
Description
INA HK1412-B Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1371734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1371734
Roller Bearings 1371734
INA HK1412-B Roller Bearing

INA HK1412-B Roller Bearing

Supplier's Site
Bearing - 126690055 - Radwell International
Willingboro, NJ, United States
Bearing
126690055
Bearing 126690055
DRAWN CUP NEEDLE ROLLER BEARING - OPEN ENDS, 14 MM BORE, 20 MM OD, 12 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

DRAWN CUP NEEDLE ROLLER BEARING - OPEN ENDS, 14 MM BORE, 20 MM OD, 12 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Needle Roller Bearings and Cage Assemblies - HK1412-B - Pacific International Bearing, Inc.
Union City, CA, United States
Needle Roller Bearings and Cage Assemblies
HK1412-B
Needle Roller Bearings and Cage Assemblies HK1412-B
Rnf (drawn Cup Cylindrical Rol

Rnf (drawn Cup Cylindrical Rol

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings Needle Roller Bearings
Product Number 1371734 126690055 HK1412-B
Product Name Roller Bearings Bearing Needle Roller Bearings and Cage Assemblies
Type Drawn Cup Caged Needle Drawn Cup Caged Needle
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
Aerospace Bearings, YAF(as,ms) - 21438-128 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 26900 lbs (12200 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details