FAG Bearing Roller Bearings 30204-A

Description
FAG 30204-A Tapered Roller Bearing
Request a Quote
Description
FAG 30204-A Tapered Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1371488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1371488
Roller Bearings 1371488
FAG 30204-A Tapered Roller Bearing

FAG 30204-A Tapered Roller Bearing

Supplier's Site
Bearing - 27100969 - Radwell International
Willingboro, NJ, United States
Bearing
27100969
Bearing 27100969
TAPERED ROLLER BEARING FULL ASSEMBLY - 20 MM BORE, 47 MM OD, 14 MM CONE WIDTH, 12 MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING FULL ASSEMBLY - 20 MM BORE, 47 MM OD, 14 MM CONE WIDTH, 12 MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tapered Roller Bearings - 30204-A - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
30204-A
Tapered Roller Bearings 30204-A
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings Roller Bearings
Product Number 1371488 27100969 30204-A
Product Name Roller Bearings Bearing Tapered Roller Bearings
Design Units Metric Metric
Bore 0.7874 inch (20.000 mm) 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm) 1.8504 inch (47.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU178UUC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.5276 inch (115.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-125-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details