INA Bearing Company, Ltd. Sprag Clutch Bearings HF1616-L564

Description
Drawn Cup Clutch Bearing 16mm, 22mm 16mm
Request a Quote
Description
Drawn Cup Clutch Bearing 16mm, 22mm 16mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sprag Clutch Bearings - 1371789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sprag Clutch Bearings
1371789
Sprag Clutch Bearings 1371789
Drawn Cup Clutch Bearing 16mm, 22mm 16mm

Drawn Cup Clutch Bearing 16mm, 22mm 16mm

Supplier's Site
Drawn Cup Roller Clutch - HF1616-L564 - Pacific International Bearing, Inc.
Union City, CA, United States
Drawn Cup Roller Clutch
HF1616-L564
Drawn Cup Roller Clutch HF1616-L564
Drawn cup roller clutch

Drawn cup roller clutch

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 1371789 HF1616-L564
Product Name Sprag Clutch Bearings Drawn Cup Roller Clutch
Type Drawn Cup Caged Needle Drawn Cup Caged Needle
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-32-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
Roller Bearings - 2482806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.3622 inch (60.000 mm)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 13600 lbs (6168 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details