FAG Bearing Roller Bearings 30302-A

Description
FAG 30302-A Roller Bearing
Request a Quote
Description
FAG 30302-A Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1740978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1740978
Roller Bearings 1740978
FAG 30302-A Roller Bearing

FAG 30302-A Roller Bearing

Supplier's Site
Bearing - 77954869 - Radwell International
Willingboro, NJ, United States
Bearing
77954869
Bearing 77954869
TAPERED ROLLER BEARING, <= 60MM, 30XXX, 31XXX, 32XXX, 33XXX. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, <= 60MM, 30XXX, 31XXX, 32XXX, 33XXX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tapered Roller Bearings - 30302-A - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
30302-A
Tapered Roller Bearings 30302-A
Tapered roller bearing

Tapered roller bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings Roller Bearings
Product Number 1740978 77954869 30302-A
Product Name Roller Bearings Bearing Tapered Roller Bearings
Design Units Metric Metric
Bore 0.5906 inch (15.000 mm) 0.5906 inch (15.000 mm)
Outside Diameter 1.6535 inch (42.000 mm) 1.6535 inch (42.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-150-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6700 lbs (3039 kg)
View Details
Rotation - Cross Roller Ring - RB4510UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.7717 inch (45.000 mm)
View Details