INA Bearing Company, Ltd. Roller Bearings NKX50-XL

Description
INA NKX50-XL Roller Bearing
Request a Quote
Description
INA NKX50-XL Roller Bearing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NKX50-XL is a Needle Roller Axial Ball Bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 50 mm, an outer diameter of 62 mm, and a width of 35 mm. The bearing is designed for single direction applications and does not include an end cap, making it suitable for oil lubrication. The dynamic load capacity (Cr) is rated at 9666.78 lbs, while the dynamic axial load capacity (CA) is 6519.46 lbs. The static load capacity (C0r) is 16635.86 lbs. The maximum speed limit for this bearing is 3300 RPM. This product is ideal for applications requiring robust axial support and high load capacities.

Datasheet Summary
Powered by GS/AI

The NKX50-XL is a Needle Roller Axial Ball Bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 50 mm, an outer diameter of 62 mm, and a width of 35 mm. The bearing is designed for single direction applications and does not include an end cap, making it suitable for oil lubrication. The dynamic load capacity (Cr) is rated at 9666.78 lbs, while the dynamic axial load capacity (CA) is 6519.46 lbs. The static load capacity (C0r) is 16635.86 lbs. The maximum speed limit for this bearing is 3300 RPM. This product is ideal for applications requiring robust axial support and high load capacities.

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2600586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2600586
Roller Bearings 2600586
INA NKX50-XL Roller Bearing

INA NKX50-XL Roller Bearing

Supplier's Site
Needle Roller Axial Ball Bearings - NKX50-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Needle Roller Axial Ball Bearings
NKX50-XL
Needle Roller Axial Ball Bearings NKX50-XL
Axial Ball Bearing

Axial Ball Bearing

Supplier's Site Datasheet
Bearing - 115256986 - Radwell International
Willingboro, NJ, United States
Bearing
115256986
Bearing 115256986
COMBINATION ROLLER BEARING - NEEDLE ROLLER/THRUST BALL, 50 MM BORE, 2-3/4 IN OD, 35 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

COMBINATION ROLLER BEARING - NEEDLE ROLLER/THRUST BALL, 50 MM BORE, 2-3/4 IN OD, 35 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc. Radwell International
Product Category Roller Bearings Ball Bearings Ball Bearings
Product Number 2600586 NKX50-XL 115256986
Product Name Roller Bearings Needle Roller Axial Ball Bearings Bearing
Design Units Metric Metric
Bore 1.9685 inch (50.000 mm) 1.9685 inch (50.000 mm)
Outside Diameter 2.4409 inch (62.000 mm) 2.4409 inch (62.000 mm)
Dynamic Axial 6519 lbs (2957 kg) 6519 lbs (2957 kg)
Dynamic Radial 6519 lbs (2957 kg) 9667 lbs (4384 kg)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 1883297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details