INA Bearing Company, Ltd. Roller Bearings BK0609-B

Description
INA BK0609-B Roller Bearing
Request a Quote
Description
INA BK0609-B Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1741052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1741052
Roller Bearings 1741052
INA BK0609-B Roller Bearing

INA BK0609-B Roller Bearing

Supplier's Site
Needle Roller Bearings and Cage Assemblies - BK0609-B - Pacific International Bearing, Inc.
Union City, CA, United States
Needle Roller Bearings and Cage Assemblies
BK0609-B
Needle Roller Bearings and Cage Assemblies BK0609-B
Needle Roller Bearings and Cage Assemblies

Needle Roller Bearings and Cage Assemblies

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Needle Roller Bearings
Product Number 1741052 BK0609-B
Product Name Roller Bearings Needle Roller Bearings and Cage Assemblies
Type Drawn Cup Caged Needle Drawn Cup Caged Needle
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
Rotation - Cross Roller Ring - RBU14016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 1469296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6299 inch (16.000 mm)
View Details