FAG Bearing Roller Bearings 32210-A

Description
FAG 32210-A Roller Bearing
Request a Quote
Description
FAG 32210-A Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1741001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1741001
Roller Bearings 1741001
FAG 32210-A Roller Bearing

FAG 32210-A Roller Bearing

Supplier's Site
Tapered Roller Bearings - 32210-A - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32210-A
Tapered Roller Bearings 32210-A
Tapered roller bearing

Tapered roller bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 1741001 32210-A
Product Name Roller Bearings Tapered Roller Bearings
Design Units Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-32 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
0.375 in. ID, 0.8125 in. OD Polymer Spherical Bearing - S99GSB-061308 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Inch
View Details
Rotation - Cross Roller Ring - RA20013CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details