FAG Bearing Roller Bearings 30305-A

Description
FAG 30305-A Roller Bearing
Request a Quote
Description
FAG 30305-A Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1740981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1740981
Roller Bearings 1740981
FAG 30305-A Roller Bearing

FAG 30305-A Roller Bearing

Supplier's Site
Tapered Roller Bearings - 30305-A - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
30305-A
Tapered Roller Bearings 30305-A
Tapered roller bearing

Tapered roller bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 1740981 30305-A
Product Name Roller Bearings Tapered Roller Bearings
Design Units Metric Metric
Bore 0.9843 inch (25.000 mm) 0.9843 inch (25.000 mm)
Outside Diameter 2.4409 inch (62.000 mm) 2.4409 inch (62.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
.2500 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5245 lbs (2379 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details