INA Bearing Company, Ltd. Roller Bearings 81103-TV

Description
INA 81103-TV Roller Bearing
Request a Quote
Description
INA 81103-TV Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1946813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1946813
Roller Bearings 1946813
INA 81103-TV Roller Bearing

INA 81103-TV Roller Bearing

Supplier's Site
Thrust - 81103-TV - Pacific International Bearing, Inc.
Union City, CA, United States
Thrust
81103-TV
Thrust 81103-TV
INA Brand / Axial Cylindrical Roller Beari / Axial Cylindrical Roller Beari

INA Brand / Axial Cylindrical Roller Beari / Axial Cylindrical Roller Beari

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 1946813 81103-TV
Product Name Roller Bearings Thrust
Type Cylindrical Roller Cylindrical Roller
Design Units Metric
Bore 0.6693 inch (17.000 mm) 0.6693 inch (17.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-150 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
Overall Width 73.0000 inch (1854.199 mm)
View Details
Rotation - Cross Roller Ring - RA10008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details