Schaeffler Technologies AG & Co. KG Datasheets for Cylindrical Roller Bearings
Cylindrical roller bearings have high radial-load capacity and moderate thrust loads. They contain rollers which are cylindrically-shaped, but crowned or end-relieved to reduce stress concentrations.
Cylindrical Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| Barrel roller bearings are single row, self-aligning roller bearings. They comprise solid outer rings with a concave raceway, solid inner rings with two ribs and a cylindrical or tapered bore... | |
| Cylindrical roller bearings of this type are double row precision bearings for machine tools. They allow radially rigid, high precision bearing arrangements and are mainly used for the radial support... | |
| Cylindrical roller bearings with snap ring grooves are full complement, self-retaining units comprising solid inner and outer rings, rib-guided cylindrical rollers and sealing rings. The outer rings have grooves for... | |
| Full complement cylindrical roller bearings have solid inner and outer rings and rib-guided cylindrical rollers. Since these bearings have the largest possible number of rolling elements, they have extremely high... | |
| Low-friction cylindrical roller bearings LSL and ZSL are single row, self-retaining and correspond to dimension series 23. The bearings have solid outer rings with two ribs, while the inner rings... | |
| Single row cylindrical roller bearings with cage are units comprising solid inner and outer rings together with cylindrical roller and cage assemblies. The outer rings have rigid ribs on both... |