INA Bearing Company, Ltd. Roller Bearings HK5020

Description
INA HK5020 Roller Bearing
Request a Quote
Description
INA HK5020 Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1946952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1946952
Roller Bearings 1946952
INA HK5020 Roller Bearing

INA HK5020 Roller Bearing

Supplier's Site
Needle Roller Bearings and Cage Assemblies - HK5020 - Pacific International Bearing, Inc.
Union City, CA, United States
Needle Roller Bearings and Cage Assemblies
HK5020
Needle Roller Bearings and Cage Assemblies HK5020
Rnf (drawn Cup Cylindrical Rol

Rnf (drawn Cup Cylindrical Rol

Supplier's Site
Bearing - 19316413 - Radwell International
Willingboro, NJ, United States
Bearing
19316413
Bearing 19316413
DRAWN CUP NEEDLE ROLLER BEARING, OPEN ENDS, 50 MM BORE, 58 MM OUTSIDE DIAMETER, 20 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

DRAWN CUP NEEDLE ROLLER BEARING, OPEN ENDS, 50 MM BORE, 58 MM OUTSIDE DIAMETER, 20 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc. Radwell International
Product Category Roller Bearings Needle Roller Bearings Roller Bearings
Product Number 1946952 HK5020 19316413
Product Name Roller Bearings Needle Roller Bearings and Cage Assemblies Bearing
Type Drawn Cup Caged Needle Drawn Cup Caged Needle
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details
.1900 in. ID, .5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3250 lbs (1474 kg)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-80 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details