INA Bearing Company, Ltd. Sprag Clutch Bearings HFL1226-L564

Description
Drawn Cup Clutch Bearing 12mm, 18mm 26mm
Request a Quote
Description
Drawn Cup Clutch Bearing 12mm, 18mm 26mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sprag Clutch Bearings - 1371798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sprag Clutch Bearings
1371798
Sprag Clutch Bearings 1371798
Drawn Cup Clutch Bearing 12mm, 18mm 26mm

Drawn Cup Clutch Bearing 12mm, 18mm 26mm

Supplier's Site
Drawn Cup Roller Clutch - HFL1226-L564 - Pacific International Bearing, Inc.
Union City, CA, United States
Drawn Cup Roller Clutch
HFL1226-L564
Drawn Cup Roller Clutch HFL1226-L564
Drawn cup roller clutch

Drawn cup roller clutch

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 1371798 HFL1226-L564
Product Name Sprag Clutch Bearings Drawn Cup Roller Clutch
Type Drawn Cup Caged Needle Drawn Cup Caged Needle
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845741 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RB18025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.0866 inch (180.000 mm)
View Details
.1900 in. ID, .5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5400 lbs (2449 kg)
View Details