FAG Bearing Roller Bearings 22217-E1-XL

Description
FAG 22217-E1-XL Roller Bearing
Request a Quote
Description
FAG 22217-E1-XL Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2600532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2600532
Roller Bearings 2600532
FAG 22217-E1-XL Roller Bearing

FAG 22217-E1-XL Roller Bearing

Supplier's Site
Spherical Roller Bearings - 22217-E1-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Spherical Roller Bearings
22217-E1-XL
Spherical Roller Bearings 22217-E1-XL
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 2600532 22217-E1-XL
Product Name Roller Bearings Spherical Roller Bearings
Rolling Element Steel
Design Units Metric Metric
Bore 3.3465 inch (85.000 mm) 3.3465 inch (85.000 mm)
Dynamic Axial 68564 lbs (31095 kg)
Dynamic Radial 68564 lbs (31095 kg) 68567 lbs (31096 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Roller Bearings - 2482809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.7559 inch (70.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Aerospace Bearings, YAF-XD(as) - 5927-132 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 2.0000 inch (50.800 mm)
View Details