FAG Bearing Roller Bearings 21313-E1-XL

Description
FAG 21313-E1-XL Roller Bearing
Request a Quote
Description
FAG 21313-E1-XL Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2600550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2600550
Roller Bearings 2600550
FAG 21313-E1-XL Roller Bearing

FAG 21313-E1-XL Roller Bearing

Supplier's Site
Spherical Roller Bearings - 21313-E1-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Spherical Roller Bearings
21313-E1-XL
Spherical Roller Bearings 21313-E1-XL
Spherical roller bearing

Spherical roller bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 2600550 21313-E1-XL
Product Name Roller Bearings Spherical Roller Bearings
Rolling Element Steel
Design Units Metric Metric
Bore 2.5591 inch (65.000 mm) 2.5591 inch (65.000 mm)
Dynamic Axial 56200 lbs (25488 kg)
Dynamic Radial 56200 lbs (25488 kg) 56202 lbs (25489 kg)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-76-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details