FAG Bearing Roller Bearings 21308-E1-XL

Description
FAG 21308-E1-XL Roller Bearing
Request a Quote
Description
FAG 21308-E1-XL Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2600549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2600549
Roller Bearings 2600549
FAG 21308-E1-XL Roller Bearing

FAG 21308-E1-XL Roller Bearing

Supplier's Site
Spherical Roller Bearings - 21308-E1-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Spherical Roller Bearings
21308-E1-XL
Spherical Roller Bearings 21308-E1-XL
Spherical roller bearing

Spherical roller bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 2600549 21308-E1-XL
Product Name Roller Bearings Spherical Roller Bearings
Design Units Metric Metric
Bore 1.5748 inch (40.000 mm) 1.5748 inch (40.000 mm)
Outside Diameter 3.5433 inch (90.000 mm) 3.5433 inch (90.000 mm)
Dynamic Axial 24503 lbs (11113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAG(Smith) - YAG-48 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 3.0000 inch (76.200 mm)
View Details
Roller Bearings - 186219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
.2500 in. ID, .6562 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4900 lbs (2222 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details