FAG Bearing Roller Bearings 22209-E1-XL-C3

Description
FAG 22209-E1-XL-C3 Roller Bearing
Request a Quote
Description
FAG 22209-E1-XL-C3 Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1908341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1908341
Roller Bearings 1908341
FAG 22209-E1-XL-C3 Roller Bearing

FAG 22209-E1-XL-C3 Roller Bearing

Supplier's Site
Spherical Roller Bearings - 22209-E1-XL-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Spherical Roller Bearings
22209-E1-XL-C3
Spherical Roller Bearings 22209-E1-XL-C3
Spherical roller bearing

Spherical roller bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 1908341 22209-E1-XL-C3
Product Name Roller Bearings Spherical Roller Bearings
Type Spherical Spherical
Design Units Metric Metric
Bore 1.7717 inch (45.000 mm) 1.7717 inch (45.000 mm)
Outside Diameter 3.3465 inch (85.000 mm) 3.3465 inch (85.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-76-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details