INA Bearing Company, Ltd. Roller Bearings SL045006-PP

Description
INA SL045006-PP Roller Bearing
Request a Quote
Description
INA SL045006-PP Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1371774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1371774
Roller Bearings 1371774
INA SL045006-PP Roller Bearing

INA SL045006-PP Roller Bearing

Supplier's Site
Precision Cylindrical Roller Bearings - SL045006-PP - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
SL045006-PP
Precision Cylindrical Roller Bearings SL045006-PP
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement <= 90 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0

INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement <= 90 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 1371774 SL045006-PP
Product Name Roller Bearings Precision Cylindrical Roller Bearings
Type Cylindrical Roller Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845762 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
1.1875 in. ID, 2.6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-190 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 63000 lbs (28571 kg)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-40 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 10.0000 inch (254.000 mm)
Overall Width 23.0000 inch (584.200 mm)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details