INA Bearing Company, Ltd. Roller Bearings HK1616-B

Description
INA HK1616-B Roller Bearing
Request a Quote
Description
INA HK1616-B Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1371744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1371744
Roller Bearings 1371744
INA HK1616-B Roller Bearing

INA HK1616-B Roller Bearing

Supplier's Site
Needle Roller Bearings and Cage Assemblies - HK1616-B - Pacific International Bearing, Inc.
Union City, CA, United States
Needle Roller Bearings and Cage Assemblies
HK1616-B
Needle Roller Bearings and Cage Assemblies HK1616-B
Rnf (drawn Cup Cylindrical Rol

Rnf (drawn Cup Cylindrical Rol

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Needle Roller Bearings
Product Number 1371744 HK1616-B
Product Name Roller Bearings Needle Roller Bearings and Cage Assemblies
Type Drawn Cup Caged Needle Drawn Cup Caged Needle
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Roller Bearings - 1469298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details