FAG Bearing Roller Bearings 32010-X-XL

Description
FAG 32010-X-XL Tapered Roller Bearing
Request a Quote
Description
FAG 32010-X-XL Tapered Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1371502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1371502
Roller Bearings 1371502
FAG 32010-X-XL Tapered Roller Bearing

FAG 32010-X-XL Tapered Roller Bearing

Supplier's Site
Tapered Roller Bearings - 32010-X-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32010-X-XL
Tapered Roller Bearings 32010-X-XL
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 320. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 320. M

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 1371502 32010-X-XL
Product Name Roller Bearings Tapered Roller Bearings
Design Units Metric Metric
Bore 1.9685 inch (50.000 mm) 1.9685 inch (50.000 mm)
Outside Diameter 3.1496 inch (80.000 mm) 3.1496 inch (80.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Aerospace Bearings, YAG(Smith) - YAG-36 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Rotation - Cross Roller Ring - RB14025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details