FAG Bearing Roller Bearings NU1007-XL-M1

Description
FAG NU1007-XL-M1 Roller Bearing
Request a Quote
Description
FAG NU1007-XL-M1 Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2600513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2600513
Roller Bearings 2600513
FAG NU1007-XL-M1 Roller Bearing

FAG NU1007-XL-M1 Roller Bearing

Supplier's Site
Precision Cylindrical Roller Bearings - NU1007-XL-M1 - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
NU1007-XL-M1
Precision Cylindrical Roller Bearings NU1007-XL-M1
CRB with cage <= 90 mm

CRB with cage <= 90 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 2600513 NU1007-XL-M1
Product Name Roller Bearings Precision Cylindrical Roller Bearings
Rolling Element Steel
Design Units Metric Metric
Bore 1.3780 inch (35.000 mm) 1.3780 inch (35.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RBU9016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6700 lbs (3039 kg)
View Details